DS/EN 60297-3-103
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-103: Keying and alignment pin
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 29 September 2004 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of 60297 covers only the additional interface dimensions for an alignment pin and a keying device used with subracks and plug-in units according to IEC 60297-3-101. This standard may also be used in conjunction with IEC 60297-3-102.
Document History
DS/EN 60297-3-103
September 29, 2004
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-103: Keying and alignment pin
This part of 60297 covers only the additional interface dimensions for an alignment pin and a keying device used with subracks and plug-in units according to IEC 60297-3-101. This standard may also...