NEMA - ANSI/NEMA WC 54

Guide for Frequency of Sampling Extruded Dielectric Power, Control, Instrumentation, and Portable Cables for Test

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1990
Status: inactive
Page Count: 12

Document History

January 1, 2023
Guide for Frequency of Sampling Extruded Dielectric Power, Control, Instrumentation, and Portable Cables for Test
This guide provides a combination of plans for the frequencies at which cable samples may be obtained for tests to determine conformance to the appropriate requirements of ICEA standards...
January 1, 2013
Guide for Frequency of Sampling Extruded Dielectric Power, Control, Instrumentation, and Portable Cables for Test
This guide provides a combination of plans for the frequencies at which cable samples may be obtained for tests to determine conformance to the appropriate requirements of ICEA Standards...
January 1, 2008
GUIDE FOR FREQUENCY OF SAMPLING EXTRUDED DIELECTRIC POWER, CONTROL, INSTRUMENTATION, AND PORTABLE CABLES FOR TEST
This guide provides a combination of plans for the frequencies at which cable samples may be obtained for tests to determine conformance to the appropriate requirements of ICEA Standards...
January 1, 2001
Guide for Frequency of Sampling Extruded Dielectric Power, Control, Instrumentation, and Portable Cables for Test
This guide provides a combination of plans for the frequencies at which cable samples may be obtained for tests to determine conformance to the appropriate requirements of ICEA Standards...
ANSI/NEMA WC 54
January 1, 1990
Guide for Frequency of Sampling Extruded Dielectric Power, Control, Instrumentation, and Portable Cables for Test
A description is not available for this item.
January 1, 1983
GUIDE FOR FREQUENCY OF SAMPLING EXTRUDED DIELECTRIC POWER, CONTROL, INSTRUMENTATION, AND PORTABLE CABLES FOR TEST (ICEA NO. T-26-465)
A description is not available for this item.
Advertisement