ASTM International - ASTM F2707-10(2018)e1

Standard Safety Performance Specification for Safe Design and Installation of Field Fabricated Suction-Limiting Vent Systems for Suction Entrapment Prevention in Swimming Pools, Spas, Hot Tubs, and Wading Pools

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2018
Status: inactive
Page Count: 4
ICS Code (Sports facilities): 97.220.10
scope:

1.1 This safety performance specification provides requirements for safety in design and installation when using a suction-limiting vent system for suction entrapment prevention in swimming pools, spas, hot tubs, or wading pools.

1.2 The purpose of the vent is to relieve the vacuum at the suction outlet(s) caused by any blockage of the suction outlet(s). The vent is intended to prevent body entrapment at the suction outlet(s) and may also mitigate limb entrapment. It is not intended to prevent other injuries caused by the suction outlet(s) such as hair entrapment, mechanical entrapment, or evisceration.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

August 1, 2024
Standard Safety Performance Specification for Safe Design and Installation of Field Fabricated Suction-Limiting Vent Systems for Suction Entrapment Prevention in Swimming Pools, Spas, Hot Tubs, and Wading Pools
1.1 This safety performance specification provides requirements for safety in design and installation when using a suction-limiting vent system for suction entrapment prevention in swimming pools,...
ASTM F2707-10(2018)e1
May 1, 2018
Standard Safety Performance Specification for Safe Design and Installation of Field Fabricated Suction-Limiting Vent Systems for Suction Entrapment Prevention in Swimming Pools, Spas, Hot Tubs, and Wading Pools
1.1 This safety performance specification provides requirements for safety in design and installation when using a suction-limiting vent system for suction entrapment prevention in swimming pools,...
November 1, 2010
Standard Safety Performance Specification for Safe Design and Installation of Field Fabricated Suction-Limiting Vent Systems for Suction Entrapment Prevention in Swimming Pools, Spas, Hot Tubs, and Wading Pools
1.1 This safety performance specification provides requirements for safety in design and installation when using a suction-limiting vent system for suction entrapment prevention in swimming pools,...
Advertisement