ASTM International - ASTM D7198-05(2018)
Standard Specification for Disposable Embalming Gloves for Single-Use Applications
| Organization: | ASTM International |
| Publication Date: | 1 June 2018 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Hospital equipment): | 11.140 |
scope:
1.1 This specification covers certain requirements for natural rubber (Latex), synthetic rubber (Polychloroprene and Nitrile), and vinyl (PVC) disposable gloves for use in conducting single-use embalming procedures.
1.2 This specification covers natural rubber (Latex), synthetic rubber (Polychloroprene and Nitrile), and Vinyl (PVC) disposable gloves that fit either hand, paired gloves, gloves by size, and gloves packed in bulk.
1.3 An assessment to measure the chemical resistance performance of the glove can be made based on the ultimate permeation (breakthrough) of embalming chemicals through the glove material over a specified period of time.
1.4 This specification is similar to the following specifications: D3578, D4679, D5250, D6319, and D6977.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers certain requirements for natural rubber (Latex), synthetic rubber (Polychloroprene and Nitrile), and vinyl (PVC) disposable gloves for use in conducting single-use... View More
Document History