FORD WSB-M3G89-D
TAPE, URETHANE FOAM CARRIER, TWO SIDE COATED, PRESSURE SENSITIVE, INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 27 September 2005 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The material defined by this specification is a polyurethane foam tape coated on both sides with an acrylic, pressure sensitive adhesive and protected with polyethylene or copolymer release liners.
Document History
August 13, 2007
TAPE, URETHANE FOAM CARRIER, TWO SIDE COATED, PRESSURE SENSITIVE, INTERIOR AND EXTERIOR - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyurethane foam tape coated on both sides with an acrylic, pressure sensitive adhesive and protected with polyethylene or copolymer release liners.
FORD WSB-M3G89-D
September 27, 2005
TAPE, URETHANE FOAM CARRIER, TWO SIDE COATED, PRESSURE SENSITIVE, INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyurethane foam tape coated on both sides with an acrylic, pressure sensitive adhesive and protected with polyethylene or copolymer release liners.
August 7, 1995
TAPE, URETHANE FOAM CARRIER, TWO SIDE COATED, PRESSURE SENSITIVE, INTERIOR AND EXTERIOR
1. SCOPE The material defined by this specification is a polyurethane foam tape coated on both sides with an acrylic, pressure sensitive adhesive and protected with polyethylene or copolymer release...