DS/EN 301003-4 V1.1.3

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the user

inactive
Organization: DS
Publication Date: 15 November 2000
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document specifies the user Abstract Test Suite (ATS) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [12]) of implementations conforming to the standards for the signalling user-network layer 3 specification for Peak cell rate modification by the connection owner of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 301 003-1 [1]. A further part of the present document specifies the Test Suite Structure and Test Purposes (TSS&T P) related to this ATS and partial PIXIT proforma. Other parts specify the TSS&T P and the ATS and partial PIXIT proforma for the Network side of the TB reference point or coincident SB and TB reference point of implementations conforming to EN 301 003-1 [1].

Document History

May 16, 2001
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the user
The present document specifies the user Abstract Test Suite (ATS) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [11]) of implementations...
DS/EN 301003-4 V1.1.3
November 15, 2000
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the user
The present document specifies the user Abstract Test Suite (ATS) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [12]) of implementations...
Advertisement