DS/EN ISO 5263-2

Pulps - Laboratory wet disintegration - Part 2: Disintegration of mechanical pulps at 20 degrees °C

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 April 2005
Status: active
Page Count: 15
ICS Code (Pulps): 85.040
scope:

ISO 5263-2:2004 specifies an apparatus and the procedures for the laboratory-wet disintegration of mechanical pulps that do not exhibit latency or pulps where latency has already been removed. This apparatus and procedure are required for preparation of the test portion in a number of other International Standards dealing with pulps.
In principle, this method is applicable to all kind of mechanical pulps (i.e. mechanical, semi-chemical and chemo-mechanical pulps) that do not exhibit latency, including recovered fibres from mechanical pulps. It is not suitable for mechanical pulps exhibiting latency for which the disintegration procedure described in ISO 5263-3 shall be used.
The procedure specified by ISO 5263-2:2004 should also be used to disintegrate all mechanical pulps to be measured for brightness.

Document History

DS/EN ISO 5263-2
April 11, 2005
Pulps - Laboratory wet disintegration - Part 2: Disintegration of mechanical pulps at 20 degrees °C
ISO 5263-2:2004 specifies an apparatus and the procedures for the laboratory-wet disintegration of mechanical pulps that do not exhibit latency or pulps where latency has already been removed. This...
Advertisement