JSA - JIS B 0633

Geometrical Product Specifications (GPS) - Surface Texture: Profile Method - Rules and Procedures for the Assessment of Surface Texture

inactive
Buy Now
Organization: JSA
Publication Date: 20 January 2001
Status: inactive
Page Count: 16
ICS Code (Properties of surfaces): 17.040.20

Document History

January 20, 2001
Geometrical Product Specifications (GPS) - Surface Texture: Profile Method - Rules and Procedures for the Assessment of Surface Texture
This Standard specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in JIS B 0601, JIS B 0631, ISO 13565-2 and ISO 13565-3. It...
JIS B 0633
January 20, 2001
Geometrical Product Specifications (GPS) - Surface Texture: Profile Method - Rules and Procedures for the Assessment of Surface Texture
A description is not available for this item.
Advertisement