ASD-STAN - PREN 4001

Aerospace Series Aluminium Alloy AL-P2024-T351 Clad Sheet and Strip with Improved Chemical Milling Capability 1,6 mm Less Than or Equal to a Less Than or Equal 6 mm

active, Most Current
Organization: ASD-STAN
Publication Date: 31 July 2002
Status: active
Page Count: 6

Document History

PREN 4001
July 31, 2002
Aerospace Series Aluminium Alloy AL-P2024-T351 Clad Sheet and Strip with Improved Chemical Milling Capability 1,6 mm Less Than or Equal to a Less Than or Equal 6 mm
A description is not available for this item.
September 30, 1994
Aerospace Series Aluminium Alloy AL-P2024-T351 Clad Sheet and Strip Chemical Milling Quality 0,8 mm Less Than or Equal to a Less Than or Equal 6 mm
A description is not available for this item.
Advertisement