IEC 61156-7-2

Multicore and symmetrical pair/quad cables for digital communications Part 7-2: Symmetrical pair cables with transmission characteristics up to 1 200 MHz Quality assessment procedure Sectional specification for digital and analog communication cables

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2003
Status: active
Page Count: 26
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This part of IEC 61156 applies to capability approval requirements for cables for various communication systems as well as to analog systems, such as video, that exist or are under development and which may use as many as four pairs simultaneously.

Clause 2 and its subclauses refer to the content of the capability manual.

Clause 3 and its subclauses refer to the related quality layout.

Clause 4 is related to the maintenance of the capability approval.

NOTE Quality assessment belongs to the negotiation between customers and manufacturers. The following clauses are intended as a guide when there is a request for a third-party capability approval. However, it may also be used as the basis for second party or self-certification.

Document History

September 1, 2003
MULTICORE AND SYMMETRICAL PAIR/QUAD CABLES FOR DIGITAL COMMUNICATIONS – Part 7-2: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Quality assessment procedure – Sectional specification for digital and analog communication cables
A description is not available for this item.
IEC 61156-7-2
May 1, 2003
Multicore and symmetrical pair/quad cables for digital communications Part 7-2: Symmetrical pair cables with transmission characteristics up to 1 200 MHz Quality assessment procedure Sectional specification for digital and analog communication cables
This part of IEC 61156 applies to capability approval requirements for cables for various communication systems as well as to analog systems, such as video, that exist or are under development and...

References

Advertisement