FORD - ESE-M13P6-B2
RESIN BONDED FLUOROCARBON COATING, HIGH PERFORMANCE
inactive
| Organization: | FORD |
| Publication Date: | 4 October 1978 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion resistance, and good wear resistance.
Document History
October 25, 2013
RESIN BONDED FLUOROCARBON COATING, HIGH PERFORMANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion resistance,...
August 28, 2008
RESIN BONDED FLUOROCARBON COATING, HIGH PERFORMANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion resistance,...
ESE-M13P6-B2
October 4, 1978
RESIN BONDED FLUOROCARBON COATING, HIGH PERFORMANCE
1. SCOPE These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion...