CSA - ISO/IEC ISP 10609-24-99
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 24: Subnetwork-Type Dependent Requirements for Network Layer and Data Link Layer for Data Transfer Concerning a Packet Switched Mode Integrated Services Digital Network Using Virtual Calls: D-Channel Access Case
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 21 |
scope:
ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.
This part of ISO/IEC ISP 10609 specifies the subnetwork-type dependent requirements for
(1) the Network Layer concerning packet switched signalling and data transfer using virtual calls
(2) the data Link Layer concerning data transfer.
Document History