IEC 61804-2

Function blocks (FB) for process control – Part 2: Specification of FB concept and Electronic Device Description Language (EDDL)

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2002
Status: inactive
Page Count: 354
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40

Document History

January 1, 2018
Function blocks (FB) for process control and electronic device description language (EDDL) - Part 2: Specification of FB concept
This part of IEC 61804 is applicable to function blocks (FB) for process control. This document specifies FB by using the result of a harmonization work as regards several elements. a) The device...
September 1, 2006
Function blocks (FB) for process control - Part 2: Specification of FB concept
This part of IEC 61804 is applicable to Function Blocks (FB) for process control. This standard specifies FB by using the result of harmonization work as regards several elements: c) the device...
May 1, 2004
Function blocks (FB) for process control – Part 2: Specification of FB concept and Electronic Device Description Language (EDDL)
This Part of IEC 61804 is applicable to Function Blocks (FB) for process control and specifies the Electronic Device Description Language (EDDL). This standard specifies FB by using the result of...
IEC 61804-2
October 1, 2002
Function blocks (FB) for process control – Part 2: Specification of FB concept and Electronic Device Description Language (EDDL)
A description is not available for this item.
Advertisement