ISO 12117

Earth-Moving Machinery - Tip-Over Protection Structure (TOPS) for Compact Excavators - Laboratory Tests and Performance Requirements TECHNICAL CORRIGENDUM 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2000
Status: active
Page Count: 1
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes performance requirements of a representative specimen under such loading.

It applies to TOPS of compact excavators (as defined in IS0 6165) with swing type boom, having an operating mass of 1 000 kg to 6 000 kg.

Document History

ISO 12117
December 1, 2000
Earth-Moving Machinery - Tip-Over Protection Structure (TOPS) for Compact Excavators - Laboratory Tests and Performance Requirements TECHNICAL CORRIGENDUM 1
This International Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and...
March 15, 1997
Earth-Moving Machinery - Tip-Over Protection Structure (TOPS) for Compact Excavators - Laboratory Tests and Performance Requirements
A description is not available for this item.

References

Advertisement