DS/EN 60095-2 + A11

Lead-acid starter batteries - Part 2: Dimensions of batteries and dimensions and marking of terminals

inactive, Most Current
Organization: DS
Publication Date: 7 December 1995
Status: inactive
Page Count: 24
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for starting and ignition of internal combusion engines, lighting and also for auxiliary equipment of internal combustion engine vehicles. These batteries are commonly called "Starter batteries". This standard is not applicable to batteries for other purposes, for example the starting of railcar internal combustion engines.

Document History

DS/EN 60095-2 + A11
December 7, 1995
Lead-acid starter batteries - Part 2: Dimensions of batteries and dimensions and marking of terminals
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for starting and ignition of internal combusion engines, lighting and also for...
Advertisement