DS/ISO/IEC 12087-3

Information technology - Computer graphics and image processing - Image Processing and Interchange (IPI) - Functional specification - Part 3: Image Interchange Facility (IIF)

active, Most Current
Organization: DS
Publication Date: 28 November 1995
Status: active
ICS Code (Computer graphics): 35.140
scope:

This part of ISO/IEC 12087 facilitates the interchange of digital images. For this purpose, conceptual, architectural, and functional definitions of the Image Interchange Facility (IPI-IIF) are established. ISO/IEC 12087-3 consists of two major parts, the: a) IIF data format (IIF-DF) definition, (by means of a formal syntax, described according to the Abstract Syntax Notation One (ASN.1), and the b) IIF Gateway definition (by means of a manual page description of the functionality of an Application Program Interface (API).

Document History

DS/ISO/IEC 12087-3
November 28, 1995
Information technology - Computer graphics and image processing - Image Processing and Interchange (IPI) - Functional specification - Part 3: Image Interchange Facility (IIF)
This part of ISO/IEC 12087 facilitates the interchange of digital images. For this purpose, conceptual, architectural, and functional definitions of the Image Interchange Facility (IPI-IIF) are...
Advertisement