IEC 60870-5-2

Telecontrol equipment and systems - Part 5: Transmission protocols - Section 2: Link transmission procedures

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 1992
Status: active
Page Count: 104
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Scope and object

Scope

This section of IEC 870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes.

The defined link procedures are restricted to message transmission sequences operating with size 1 windows. This means that the link layer of the primary station (station that initiates a message transfer) accepts a request for a new message transfer only when a previously accepted request for a message transfer is terminated either successfully or with an error indication. The procedures are applicable to balanced and unbalanced transmission in telecontrol systems using half duplex or duplex transmission channels.

Object

The standard transmission procedures defined by this section are applicable to point-topoint, multiple point-to-point, multipoint-star, multipoint-partyline and multipoint-ring configurations as described in 4.4 of IEC 870-1 -1.

The data transmission functions in these systems are composed of three basic types of link transmission services, namely:

1. SEND/NO REPLY   2. SEND/CONFIRM   3. REQUEST/RESPOND

The two services SEND/CONFIRM and REQUEST/RESPOND consist of a sequence of non-separable dialogue elements between requesting stations and responding stations.

The protocol defined in this section accepts and processes only a single link transmission service at a time in each direction of a bidirectional communication system. Each transmission service is terminated either successfully or with error reports before the next transmission service begins. This means that the window size for successive packet transfers is 1 and the specified error recovery for the transmission services SEND/CONFIRM and REQUEST/RESPOND utilize the stop-and-wait method for automatic repeat requests (ARQ).

In point-to-point configurations equipped with duplex channel operation, the defined protocol supports balanced transmission procedures, that is simultaneous data transmission services in both directions of the communication link. This enables outstations to report spontaneous events to the control station as they occur, without having to be polled. This reduces reporting delays and leads to faster data acquisition. However, the use of an individual duplex communications channel to each outstation leads to increased equipment costs.

Document History

IEC 60870-5-2
April 1, 1992
Telecontrol equipment and systems - Part 5: Transmission protocols - Section 2: Link transmission procedures
Scope and object Scope This section of IEC 870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread...

References

Advertisement