DS/HD 629.2 S1/A1
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV - Part 2: Cables with impregnated paper insulation
inactive
| Organization: | DS |
| Publication Date: | 8 June 2001 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Cables): | 29.060.20 |
scope:
This standard specifies performance requirements for cable accessories for use on impregnated paper insulated power cables as specified in HD 621. Accessories for pressure type power cables and for special applications such as submarine cables, ships cables or hazardous situations (explosive environments, fire resistant cables or seismic conditions) are not included.
Document History
January 22, 2024
Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV – Part 2: Cables with impregnated paper insulation
1.1 General This document specifies performance requirements for type tests for cable accessories for use on impregnated paper insulated power cables as specified in HD 621. It is not necessary to...
October 14, 2008
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV – Part 2: Cables with impregnated paper insulation
This standard specifies performance requirements for type tests for cable accessories for use on impregnated paper insulated power cables as specified in HD 621. Formerly, approvals of such products...
March 23, 2006
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV – Part 2: Cables with impregnated paper insulation
This standard specifies performance requirements for type tests for cable accessories for use on impregnated paper insulated power cables as specified in HD 621. Formerly, approvals of such products...
DS/HD 629.2 S1/A1
June 8, 2001
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV - Part 2: Cables with impregnated paper insulation
This standard specifies performance requirements for cable accessories for use on impregnated paper insulated power cables as specified in HD 621. Accessories for pressure type power cables and for...
December 23, 1997
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2)kV up to 20,8/36(42)kV - Part 2: Cables with impregnated paper insulation
This standard specifies performance requirements for cable accessories for use on impregnated paper insulated power cables as specified in HD 621. Accessories for pressure type power cables and for...
Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV – Part 2: Cables with impregnated paper insulation
This standard specifies performance requirements for type tests for cable accessories for use on impregnated paper insulated power cables as specified in HD 621. Formerly, approvals of such products...
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV -- Part 2: Cables with impregnated paper insulation
This standard specifies performance requirements for type tests for cable accessories for use on impregnated paper insulated power cables as specified in HD 621.
Formerly, approvals of such products...