DS/EN 300430 V1.1.2

Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); High capacity DRRS carrying 1 x Synchronous Transport Module-1 (1 x STM-1) signals operating in the 18 GHz frequency band with channel spacing of 55 MHz

inactive
Organization: DS
Publication Date: 8 July 1999
Status: inactive
ICS Code (Transmission systems): 33.040.20
scope:

The present document specifies parameters for digital radio-relay systems with a capacity of 1 x Synchronous Transport Module-1 (1 x STM-1) designed to operate in the 17,7 GHz to 19,7 GHz band. The channel spacing between adjacent co-polar channels is 55 MHz. Operation in the Co-Channel Dual Polarized (CCDP) mode with orthogonal polarizations is also foreseen.

Document History

January 15, 2003
Fixed Radio Systems; Point-to-point equipment; Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in the 17,7 GHz to 19,7 GHz band. The channel spacing between adjacent co-polar...
January 15, 2003
Fixed Radio Systems; Point-to-point equipment; Parameters for radio systems for the transmission of STM-1 digital signals operating in the 18 GHz frequency band with channel spacing of 55 MHz and 27,5 MHz
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in the 17,7 GHz to 19,7 GHz band. The channel spacing between adjacent co-polar...
June 15, 2001
Fixed Radio Systems; Point-to-point equipment; Parameters for radio systems for the transmission of STM-1 digital signals operating in the 18 GHz frequency band with channel spacing of 55 MHz and 27,5 MHz
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in the 17,7 GHz to 19,7 GHz band. The channel spacing between adjacent co-polar...
DS/EN 300430 V1.1.2
July 8, 1999
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); High capacity DRRS carrying 1 x Synchronous Transport Module-1 (1 x STM-1) signals operating in the 18 GHz frequency band with channel spacing of 55 MHz
The present document specifies parameters for digital radio-relay systems with a capacity of 1 x Synchronous Transport Module-1 (1 x STM-1) designed to operate in the 17,7 GHz to 19,7 GHz band. The...
Advertisement