DLA - DESC-DWG-85009

DELAY LINES, ACTIVE, TWO DELAY LINES, 14-PIN DIP, TTL INTERFACED

inactive
Organization: DLA
Publication Date: 25 February 1985
Status: inactive
Page Count: 7

Document History

March 5, 2014
DELAY LINES, ACTIVE, TWO DELAY LINES, 14-PIN DIP, TTL INTERFACED
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 17, 2008
DELAY LINES, ACTIVE, TWO DELAY LINES, 14-PIN DIP, TTL INTERFACED
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
January 11, 1993
DELAY LINES, ACTIVE, TWO DELAY LINES, 14-PIN DIP, TTL INTERFACED
This drawing describes the requirements for a family of 14-pin delay lines with two delay lines per package. The complete PIN shall be as shown in the following example:
August 5, 1988
DELAY LINES, ACTIVE, TWO DELAY LINES, 14-PIN DIP, TTL INTERFACED
A description is not available for this item.
October 19, 1987
DELAY LINES, ACTIVE, TWO DELAY LINES, 14-PIN DIP, TTL INTERFACED
A description is not available for this item.
May 9, 1985
DELAY LINES, ACTIVE, TWO DELAY LINES, 14-PIN DIP, TTL INTERFACED
A description is not available for this item.
DESC-DWG-85009
February 25, 1985
DELAY LINES, ACTIVE, TWO DELAY LINES, 14-PIN DIP, TTL INTERFACED
A description is not available for this item.

References

Advertisement