DS/ISO/IEC 13249-2

Information technology - Database languages - SQL multimedia and application packages - Part 2: Full Text

inactive, Most Current
Organization: DS
Publication Date: 15 December 2000
Status: inactive
Page Count: 234
ICS Code (Languages used in information technology): 35.060
scope:

This part of ISO SQL/MM: a) introduces the Full-Text part of ISO/IEC 13249, b) gives the references necessary for this part of ISO/IEC 13249, c) defines notations and conventions specific to this part of ISO/IEC 13249, d) defines concepts specific to this part of ISO/IEC 13249, e) defines the full-text user-defined types and their associated routines.

Document History

DS/ISO/IEC 13249-2
December 15, 2000
Information technology - Database languages - SQL multimedia and application packages - Part 2: Full Text
This part of ISO SQL/MM: a) introduces the Full-Text part of ISO/IEC 13249, b) gives the references necessary for this part of ISO/IEC 13249, c) defines notations and conventions specific to this...
Advertisement