DS/INF 124
Graphical symbols for diagrams - General provisions and complete Danish alphabetic index for DS/EN 60617-2 through DS/EN 60617-11
| Organization: | DS |
| Publication Date: | 30 November 1998 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Graphical symbols for use on electrical and electronics engineering drawings, diagrams, charts and in relevant technical product documentation): | 01.080.40 |
| ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): | 01.080.50 |
scope:
It is the purpose of this DS-INFormation to give common provisions, which are valid to the standards DS/EN 60617, Part 2 through Part 13. This DS/INFormation is based on a corresponding document, 3A/477/INF, future edition of IEC 60617-1, which is expected to be published in year 1999/2000. Furthermore this information contains the Danish alphabetic indexes to the Parts 2-11 merged into one common index. It solely serves the purpose of full-filling the need for a final Part 1 for a short period of time to make DS-Handbook 117.2 available 1-2 years prior to the publication of IEC 60617-1.
Document History