DS/EN 61300-2-3
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-3: Tests - Static shear load
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 October 1997 |
| Status: | inactive |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 1300 is applicable to fibre optic device with connectors and/or panelmounted connector sets. The purpose of this procedure is to ensure that the connector set will withstand shearing forces likely to be applied during normal service. The force may be applied to the connector set, component housing, or other specified part.
Document History
DS/EN 61300-2-3
October 22, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-3: Tests - Static shear load
The purpose of this part of IEC 1300 is applicable to fibre optic device with connectors and/or panelmounted connector sets. The purpose of this procedure is to ensure that the connector set will...