CEN - EN 14620-1

Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and p165 °C Part 1: General

active, Most Current
Organization: CEN
Publication Date: 1 September 2006
Status: active
Page Count: 40
ICS Code (Stationary containers and tanks): 23.020.10

Document History

February 1, 2022
Design and manufacture of site built, vertical, cylindrical, flat-bottomed tank systems for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and -196 °C - Part 1: General
This document is a specification for vertical, cylindrical tank systems, built on site, above ground and of which either the primary liquid container or the liquid tight barrier is made of steel. The...
EN 14620-1
September 1, 2006
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and p165 °C Part 1: General
A description is not available for this item.

References

Advertisement