BSI - BS 3F 65
Specification for Flexible Corrugated Oxygen and Air Tubes for Aircraft (Natural or Synthetic Polyisoprene)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 May 1991 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
Requirements for the construction, dimensions, testing and marking of corrugated rubber tubes, 17mm internal diameter, used to deliver oxygen and air at pressures up to 35 kPa to the oxygen breathing mask.
Document History
BS 3F 65
May 31, 1991
Specification for Flexible Corrugated Oxygen and Air Tubes for Aircraft (Natural or Synthetic Polyisoprene)
Requirements for the construction, dimensions, testing and marking of corrugated rubber tubes, 17mm internal diameter, used to deliver oxygen and air at pressures up to 35 kPa to the oxygen breathing...
July 31, 1981
Specification for Flexible Corrugated Oxygen and Air Tubes for Aircraft (Natural or Synthetic Polyisoprene)
A description is not available for this item.