SN - NS-EN 3820:2006
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 ¦C
inactive, Most Current
| Organization: | SN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NS-EN 3820:2006
November 1, 2006
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 ¦C
A description is not available for this item.