NAVY - MIL-STD-310

JETTISON (AIRCRAFT SAFE FIRING) TEST FOR USE IN THE DEVELOPMENT OF ROCKET TYPE FUZES

inactive, Most Current
Organization: NAVY
Publication Date: 5 August 1953
Status: inactive
Page Count: 6
scope:

This test is applicable to all fuzes intended for aircraft launched rocket and guided missile ammunition which can be launched under control which prevents arming.

Purpose.

This is a field safety test used during development to determine whether or not the fuze will undergo severe earth impacts in the unarmed condition without initiating the associated payload.

Document History

MIL-STD-310
August 5, 1953
JETTISON (AIRCRAFT SAFE FIRING) TEST FOR USE IN THE DEVELOPMENT OF ROCKET TYPE FUZES
This test is applicable to all fuzes intended for aircraft launched rocket and guided missile ammunition which can be launched under control which prevents arming. Purpose. This is a field safety...

References

Advertisement