DS/EN 301787 V1.1.1
Fixed Radio Systems; Point-to-Point equipment; Parameters for radio systems for the transmission of Sub-STM-0 digital signals operating in the 18 GHz frequency band
| Organization: | DS |
| Publication Date: | 15 September 2001 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipments operating in the 18 GHz frequency band and provides for the following: - system types codes for regulatory unique reference to the various system types detailed in the present document, refer to annex B (normative). Digital systems are intended to be used for point-to-point connections in local and regional networks at data rates of Synchronous Transport Module.
Document History