DLA - SMD-5962-88641 REV A

MICROCIRCUIT, LINEAR, UNIVERSAL DUAL FILTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 January 1994
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LTC1060A Universal dual filter building block 02 LTC1060 Universal dual filter building block

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VS) . . . . . . . . . . . . . . . . . . . 18 V dc Power dissipation (PD) . . . . . . . . . . . . . . . . . 500 mW Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) . . . . . . l00°C/W

Supply voltage (VS) . . . . . . . . . . . . . . . . . . . ±5 V dc Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 18, 2020
MICROCIRCUIT, LINEAR, UNIVERSAL DUAL FILTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
May 20, 2015
MICROCIRCUIT, LINEAR, UNIVERSAL DUAL FILTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 14, 2009
MICROCIRCUIT, LINEAR, UNIVERSAL DUAL FILTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 24, 2002
MICROCIRCUIT, LINEAR, UNIVERSAL DUAL FILTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88641 REV A
January 7, 1994
MICROCIRCUIT, LINEAR, UNIVERSAL DUAL FILTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 15, 1988
MICROCIRCUIT, LINEAR, UNIVERSAL DUAL FILTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement