FORD WG950

MATERIAL AND PERFORMANCE REQUIREMENTS OF ALUMINUM AND STEEL BODIED OPEN AND CLOSED END BLIND RIVETS

inactive
Buy Now
Organization: FORD
Publication Date: 1 January 1993
Status: inactive
Page Count: 6
scope:

1. SCOPE.

Thii standard cover the material, shear strength, tensile strength, mandrel breakload and mandrel retention requirements of aluminum and steel bodied open and closed end blind rivets in nominal diameters 2.4,3.2,4.0,4.8, and 6.4.

1.1 REFERENCES. IS0 468 -Surface rou& m. SAE 5492 -Rivets and riveting SAE J454 5056 -General data on wrought alumina alloys WSD-MlA283-B2 or B3 -Steel, cross reference for standard parts. WSD-ML4283-B3, B4, BS, B6, B47$ 48, B49, B53 or B57 -Steel, cross reference for standard parts.

Document History

April 20, 2021
MATERIAL AND PERFORMANCE REQUIREMENTS OF ALUMINUM AND STEEL BODIED OPEN AND CLOSED END BLIND RIVETS
This standard covers the material, shear strength, tensile strength, mandrel breakload and mandrel retention requirements of aluminum and steel bodied open and closed end blind rivets in nominal...
April 1, 2006
MATERIAL AND PERFORMANCE REQUIREMENTS OF ALUMINUM AND STEEL BODIED OPEN AND CLOSED END BLIND RIVETS
This standard covers the material, shear strength, tensile strength, mandrel breakload and mandrel retention requirements of aluminum and steel bodied open and closed end blind rivets in nominal...
November 1, 2005
MATERIAL AND PERFORMANCE REQUIREMENTS OF ALUMINUM AND STEEL BODIED OPEN AND CLOSED END BLIND RIVETS
This standard covers the material, shear strength, tensile strength, mandrel breakload and mandrel retention requirements of aluminum and steel bodied open and closed end blind rivets in nominal...
FORD WG950
January 1, 1993
MATERIAL AND PERFORMANCE REQUIREMENTS OF ALUMINUM AND STEEL BODIED OPEN AND CLOSED END BLIND RIVETS
1. SCOPE. Thii standard cover the material, shear strength, tensile strength, mandrel breakload and mandrel retention requirements of aluminum and steel bodied open and closed end blind rivets in...

References

Advertisement