NPFC - HH-P-151

PACKING; RUBBER-SHEET, CLOTH-INSERT

inactive
Buy Now
Organization: NPFC
Publication Date: 19 July 1985
Status: inactive
Page Count: 15
scope:

Cloth-insert, rubber-sheet packing covered by this specification is intended for flange joints for water or brine services up to 250 pounds pressure and for ventilating systems.

Packing covered by this specification shall be of the following classes as specified (see 6.2.1):

Class 1 - Commercial. Class 2 - Polychloroprene rubber. Class 3 - Styrene-butadiene rubber. Class 4 - Acrylonitrile-butadiene rubber.

Packing covered by this specification shall be of the thickness specified (see 6.2.1).

intended Use:

Packing covered by this specification is intended for use as follows:

Class 1 - When the class of rubber and resistance to oil are not important, the maximum use temperature is a nominal... View More

Document History

July 14, 2020
PACKING; RUBBER-SHEET, CLOTH-INSERT
Scope. Cloth-insert, rubber-sheet packing covered by this specification is intended for flange joints for water or brine services up to 250 pounds of pressure and for ventilating systems.
March 27, 1991
PACKING; RUBBER-SHEET, CLOTH-INSERT
A description is not available for this item.
HH-P-151
July 19, 1985
PACKING; RUBBER-SHEET, CLOTH-INSERT
Packing covered by this specification is intended for use as follows: Class 1 - When the class of rubber and resistance to oil are not important, the maximum use temperature is a nominal 200°F....
June 22, 1961
PACKING; RUBBER-SHEET, CLOTH-INSERT
Packing covered by this specification is intended for use follows: Class 1.-When the class of rubber and resistance to oil are not important, Class 2.-When medium resistance to swelling in...
October 14, 1958
PACKING; RUBBER-SHEET, CLOTH-INSERT
A description is not available for this item.
February 6, 1958
PACKING; RUBBER-SHEET, CLOTH-INSERT
A description is not available for this item.

References

Advertisement