NPFC - DSCC-DWG-90091
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1 OR 2 A, WITH OR WITHOUT CIRCUIT-BREAKER ACTION OR STATUS INDICATION, 6-PIN CERAMIC DUAL-IN-LINE PACKAGE
| Organization: | NPFC |
| Publication Date: | 28 March 1995 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes the requirements for a family of sealed, solid state relays, supplied to the "Y" screening requirements of MIL-R-28750.
The complete PIN is shown in the following example:
intended Use:
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M.... View More
Document History