DS/EN 301215-1 V1.1.1

Fixed Radio Systems; Point to Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems in the 11 GHz to 60 GHz band; Part 1: General aspects

inactive
Organization: DS
Publication Date: 15 March 2001
Status: inactive
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems [1], including central station and terminal station applications, operating in frequency bands from 11 GHz to 60 GHz. These systems use various multiple access schemes. Electronically steerable antennas, and circularly polarized antennas are not considered in the present document. A regulatory authority may impose tighter requirements than the minimum values given in the present document, in order to maximize the use of the scarce spectrum resources. For some high gain, point-to-multipoint requirements, antennas may be used having performance as per the appropriate point-to-point antenna standard. For these antennas, minimum requirements are given in [2].

Document History

November 26, 2001
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems inthe 11 GHzto60GHzband; Part 1: General aspects
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new multipoint (P-MP and MP-MP) Multimedia Wireless Systems (MWS)...
DS/EN 301215-1 V1.1.1
March 15, 2001
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems in the 11 GHz to 60 GHz band; Part 1: General aspects
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems [1], including central...
Advertisement