IEEE - ANSI C37.96
Guide for AC Motor Protection
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 9 June 1988 |
| Status: | inactive |
| Page Count: | 68 |
Document History
December 5, 2012
IEEE Guide for AC Motor Protection
This application guide presents generally accepted methods of protection for ac motors. It identifies and summarizes the functions necessary for adequate protection of motors based on type, size, and...
March 30, 2000
IEEE Guide for AC Motor Protection
This guide covers general recommendations for the loading of dry-type distribution and power transformers that have 80 °C, 115 °C, and 150 °C average winding rises and insulation systems limited to...
March 30, 2000
Guide for AC Motor Protection
This application guide presents generally accepted methods of protection for ac motors. It identifies and summarizes the functions necessary for adequate protection of motors based on type, size, and...
ANSI C37.96
June 9, 1988
Guide for AC Motor Protection
A description is not available for this item.
January 1, 1976
GUIDE FOR AC MOTOR PROTECTION (R 1981)
A description is not available for this item.