DS/EN 50037
Low voltage switchgear and controlgear for industrial use - Inductive proximity switches - Form C, for alternating current, 2 terminals
inactive, Most Current
| Organization: | DS |
| Publication Date: | 23 August 1994 |
| Status: | inactive |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard specifies only inductive proximity switches for alternating current, in rectangular form, with square cross-section, with two terminals, for rated voltages between 24 V and 240 V (r.m.s.).
Document History
DS/EN 50037
August 23, 1994
Low voltage switchgear and controlgear for industrial use - Inductive proximity switches - Form C, for alternating current, 2 terminals
This standard specifies only inductive proximity switches for alternating current, in rectangular form, with square cross-section, with two terminals, for rated voltages between 24 V and 240 V...