DS/EN ISO 898-5

Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners not under tensile stresses

inactive
Organization: DS
Publication Date: 2 October 1998
Status: inactive
Page Count: 18
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This part of ISO 898 specifies the mechanical properties of set screws and similar fasteners not under tensile stresses with nominal thread diameters from 1,6 up to and including 24 mm, which are made of carbon steel or alloy steel.

Document History

July 18, 2012
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of set screws and similar threaded fasteners made of carbon steel or alloy steel when tested at an ambient temperature range of 10 °C...
DS/EN ISO 898-5
October 2, 1998
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners not under tensile stresses
This part of ISO 898 specifies the mechanical properties of set screws and similar fasteners not under tensile stresses with nominal thread diameters from 1,6 up to and including 24 mm, which are...
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread (ISO/DIS 898-5:2010)
A description is not available for this item.
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread (ISO/FDIS 898-5:2012)
This part of ISO 898 specifies mechanical and physical properties of set screws and similar threaded fasteners made of carbon steel or alloy steel when tested at an ambient temperature range of 10 °C...
Advertisement