FORD - ESE-M2G260-A4

ADHESIVE, PREAPPLIED - MILD STRENGTH

inactive
Organization: FORD
Publication Date: 22 January 1987
Status: inactive
Page Count: 4
scope:

1. SCOPE

The materials defined by this specification are dry-to-touch films which are preapplied to threads of part. The adhesive only becomes activated when the coated part is threaded into its mating element where it then hardens to securely lock and seal the assembly.

Document History

January 16, 2003
ADHESIVE, PREAPPLIED - MILD STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are dry-to-touch films which are pre-applied to threads of part. The adhesive only becomes activated when the coated part is threaded into its...
July 2, 2001
ADHESIVE, PREAPPLIED - MILD STRENGTH
1. SCOPE The materials defined by these specifications are dry-to-touch films which are pre-applied to threads of part. The adhesive only becomes activated when the coated part is threaded into its...
January 22, 1987
ADHESIVE, PREAPPLIED - MILD STRENGTH
A description is not available for this item.
ESE-M2G260-A4
January 22, 1987
ADHESIVE, PREAPPLIED - MILD STRENGTH
1. SCOPE The materials defined by this specification are dry-to-touch films which are preapplied to threads of part. The adhesive only becomes activated when the coated part is threaded into its...

References

Advertisement