ASME/BPVC - N-483-3

N-483-3 Alternative Rules to the Provisions of NCA-3800, Requirements for Purchase of Material Section III, Divisions 1 and 3

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 July 2004
Status: inactive
Page Count: 4
scope:

A Certified Material Test Report (CMTR) is required in accordance with NCA-3867.4(a) through (d). A Certificate of Compliance (C of C) may be used in lieu of a CMTR, as permitted by NCA-3867.4(b). The CMTR or C of C shall be provided by the Material Manufacturer. When a CMTR is furnished, the material shall have material identification markings traceable to the CMTR.

Document History

N-483-3
July 1, 2004
N-483-3 Alternative Rules to the Provisions of NCA-3800, Requirements for Purchase of Material Section III, Divisions 1 and 3
A Certified Material Test Report (CMTR) is required in accordance with NCA-3867.4(a) through (d). A Certificate of Compliance (C of C) may be used in lieu of a CMTR, as permitted by NCA-3867.4(b)....
Advertisement