DLA - SMD-5962-87673 REV A

MICROCIRCUIT, LINEAR, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 December 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DG180A High-speed driver with JFET switches

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline A F-1 (14-lead, .280" × .260" × .085"), flat package C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package I A-2 (10-lead, .370" × .185"), can package

Voltage, negative supply to positive supply (VCC+ to VCC−) - - - - 36 V dc Voltage, drain to positive supply (VCC+ to VD) - - - - - - - - - - 33 V dc Voltage, negative supply to drain (VD to VCC−) - - - - - - - - - - 33 V dc Voltage, source to drain (VD to VS) - - - - - - - - - - - - - - - ±22 V dc Voltage, negative supply to logic supply (VL to VCC−) - - - - - - 36 V dc Voltage, input to logic supply (VL to VIN) - - - - - - - - - - - - 8 V dc Voltage, reference supply to logic supply (VL to VR) - - - - - - - 8 V dc Voltage, reference supply to input (VIN to VR) - - - - - - - - - - 8 V dc Voltage, negative supply to reference supply (VR to VCC−) - - - - 27 V dc Voltage, input to reference supply (VR to VIN) - - - - - - - - - - 20 V dc Current, source or drain - - - - - - - - - - - - - - - - - - - - - 200 mA Current, all other pins - - - - - - - - - - - - - - - - - - - - - 30 mA Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - +300°C Storage temperature - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +175°C Power dissipation (PD): 1/ Case A - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 750 mW Case C - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 825 mW Case I - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 450 mW Thermal resistance (θJC) - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C

Positive supply voltage (VCC+) - - - - - - - - - - - - - - +15 V dc Negative supply voltage (VCC−) - - - - - - - - - - - - - - −15 V dc Reference supply voltage (VR) - - - - - - - - - - - - - - GND Logic supply voltage (VL) - - - - - - - - - - - - - - - - +5 V dc Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 10, 2020
MICROCIRCUIT, LINEAR, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 2, 2015
MICROCIRCUIT, LINEAR, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 23, 2002
MICROCIRCUIT, LINEAR, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87673 REV A
December 15, 1992
MICROCIRCUIT, LINEAR, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 6, 1988
MICROCIRCUIT, LINEAR, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement