AFNOR - NF ETS 300638

Transmission and Multiplexing (TM). Digital Radio Relay systems (DRRS). Fixed point-to-point radio link equipment for the transmission of digital signals and analogue video signals operating in the frequency bands 10 GHz and 14 GHz with 20 MHz alternate channel spacing.

active, Most Current
Organization: AFNOR
Publication Date: 1 July 1998
Status: active
Page Count: 27
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
ICS Code (Transmission systems): 33.040.20

Document History

NF ETS 300638
July 1, 1998
Transmission and Multiplexing (TM). Digital Radio Relay systems (DRRS). Fixed point-to-point radio link equipment for the transmission of digital signals and analogue video signals operating in the frequency bands 10 GHz and 14 GHz with 20 MHz alternate channel spacing.
A description is not available for this item.
Advertisement