IEC 60034-11

Rotating Electrical Machines Part 11: Built-In Thermal Protection Chapter 1: Rules for Protection of Rotating Electrical Machines

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1978
Status: inactive
Page Count: 34

Document History

October 1, 2020
Rotating electrical machines – Part 11: Thermal protection
This part of IEC 60034 specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions in induction...
July 1, 2004
Rotating electrical machines – Part 11: Thermal protection
This part of IEC 60034 specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions induction...
IEC 60034-11
January 1, 1978
Rotating Electrical Machines Part 11: Built-In Thermal Protection Chapter 1: Rules for Protection of Rotating Electrical Machines
A description is not available for this item.
Advertisement