CENELEC - EN 60730-2-15

Automatic Electrical Controls for Household and Similar Use - Part 2-15: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications

inactive
Organization: CENELEC
Publication Date: 1 May 1995
Status: inactive
Page Count: 18
ICS Code (Automatic controls for household use): 97.120

Document History

April 1, 2019
Automatic electrical controls - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA...
March 1, 2010
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
This clause of Part 1 is replaced as follows: This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers...
EN 60730-2-15
May 1, 1995
Automatic Electrical Controls for Household and Similar Use - Part 2-15: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
A description is not available for this item.
May 1, 1995
Automatic Electrical Controls for Household and Similar Use - Part 2: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
A description is not available for this item.
May 1, 1995
Automatic Electrical Controls for Household and Similar Use - Part 2-15: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
A description is not available for this item.
January 1, 1995
Automatic Electrical Controls for Household and Similar Use Part 2: Particular Requirements for Automatic Electrical Water Level Sensing Controls of the Float or Electrode-Sensor Type Used in Boiler Applications
A description is not available for this item.
Advertisement