NPFC - MIL-S-19500/486
SEMICONDUCTOR DEVICE, COUPLER, OPTOELECTRONIC, SOLID STATE TYPES 4N22, 4N22A, 4N23, 4N23A, 4N24, 4N24A, 4N22U, 4N22AU, 4N23U , 4N23AU , 4N24U , 4N24AU , JANTX , AND JANTXV
| Organization: | NPFC |
| Publication Date: | 19 May 1991 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This specification covers the detail requirements for solid state optically coupled isolators in which a gallium arsenide or gallium aluminum arsenide diode light source is optically coupled to a silicon NPN phototransistor. Two levels of product assurance are provided for each device type as specified in MIL-S-19500.
See figures 1 and 2.
Maximum ratings apply to all case outlines and TA = 25°C, unless otherwise specified.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, AFSC, RADC/RBE-2, Griffiss AFB, NY 13441-5700 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Electrical characteristics apply to all case outlines and TA = 25°C, unless otherwise specified.
Document History