SN - NS-EN 1726-2:2000
Safety of industrial trucks - Self-propelled trucks up to and including 10 000 kg capacity and tractors with a drawbar pull up to and including 20 000 N - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads
active, Most Current
| Organization: | SN |
| Publication Date: | 14 December 2000 |
| Status: | active |
| ICS Code (Industrial trucks): | 53.060 |
Document History
NS-EN 1726-2:2000
December 14, 2000
Safety of industrial trucks - Self-propelled trucks up to and including 10 000 kg capacity and tractors with a drawbar pull up to and including 20 000 N - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads
A description is not available for this item.