ETSI - PRETS 300 714

Terminal Equipment (TE); Application Programming Interface (API) for the Manipulation of Multimedia and Hypermedia Information Objects

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 127
scope:

Multimedia and Hypermedia Experts Group (MHEG) Part 1 (ISO/IEC DIS 13522-1 [1]) is a generic standard, which specifies the coded representation of interchanged multimedia/hypermedia information objects (MHEG objects). These so-called MHEG objects are handled, interpreted and presented by MHEG engines.

This European Telecommunication Standard (ETS) specifies the abstract Application Programming Interface (API) for the manipulation of multimedia and hypermedia information objects, i.e. the API that shall be provided by MHEG engines for their control by MHEG applications.

This API meets the following requirements:

- it is independent of the programming language used for the MHEG application;

- it is independent of the underlying operating system;

- it is independent of the mechanism used for interchanging information between the API user (i.e. MHEG application) and the API provider (i.e. MHEG engine, the messages that are exchanged as the result of triggering API primitives);

- it is independent of the actual encoding of these messages;

- it is generic and meant to cover all application requirements;

- it is conformance testable;

- it aims to be as easy as possible to implement.

Document History

May 1, 1997
Terminal Equipment (TE); Application Programming Interface (API) for the Manipulation of Multimedia and Hypermedia Information Objects
A description is not available for this item.
February 1, 1997
Terminal Equipment (TE); Application Programming Interface (API) for the Manipulation of Multimedia and Hypermedia Information Objects
Multimedia and Hypermedia Experts Group (MHEG) part 1 (ISO/IEC 13522-1 [1]) is a generic standard, which specifies the coded representation of interchanged multimedia/hypermedia information objects...
PRETS 300 714
January 1, 1996
Terminal Equipment (TE); Application Programming Interface (API) for the Manipulation of Multimedia and Hypermedia Information Objects
Multimedia and Hypermedia Experts Group (MHEG) Part 1 (ISO/IEC DIS 13522-1 [1]) is a generic standard, which specifies the coded representation of interchanged multimedia/hypermedia information...

References

Advertisement