DS/EN ISO 12209-2
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 2: Threaded connections
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This standard specifies the characteristics of the threaded type outlet connections for gas cylinder valves for compressed breathable air cylinders, up to a maximum cylinder working pressure of 230 bar and 300 bar. It states the fundamental requirements for both the connection and its components and includes basic dimensions.
Document History
DS/EN ISO 12209-2
March 1, 2001
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 2: Threaded connections
This standard specifies the characteristics of the threaded type outlet connections for gas cylinder valves for compressed breathable air cylinders, up to a maximum cylinder working pressure of 230...