DS/EN 300726 V6.0.1

Digital cellular telecommunications system (Phase 2+); Enhanced Full Rate (EFR) speech transcoding; (GSM 06.60 version 6.0.1 Release 1997)

active
Organization: DS
Publication Date: 15 July 2000
Status: active
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

The present document describes the detailed mapping between input blocks of 160 speech samples in 13-bit uniform PCM format to encoded blocks of 244 bits and from encoded blocks of 244 bits to output blocks of 160 reconstructed speech samples. The sampling rate is 8 000 sample/s leading to a bit rate for the encoded bit stream of 12,2 kbit/s. The coding scheme is the so-called Algebraic Code Excited Linear Prediction Coder, hereafter referred to as ACELP.

Document History

January 15, 2002
Digital cellular telecommunications system (Phase 2+); Enhanced Full Rate (EFR) speech transcoding; (GSM 06.60 version 7.0.2 Release 1998)
The present document describes the detailed mapping between input blocks of 160 speech samples in 13-bit uniform PCM format to encoded blocks of 244 bits and from encoded blocks of 244 bits to output...
July 15, 2001
Digital cellular telecommunications system (Phase 2+); Enhanced Full Rate (EFR) speech transcoding; (GSM 06.60 version 8.0.1 Release 1999)
The present document describes the detailed mapping between input blocks of 160 speech samples in 13-bit uniform PCM format to encoded blocks of 244 bits and from encoded blocks of 244 bits to output...
DS/EN 300726 V6.0.1
July 15, 2000
Digital cellular telecommunications system (Phase 2+); Enhanced Full Rate (EFR) speech transcoding; (GSM 06.60 version 6.0.1 Release 1997)
The present document describes the detailed mapping between input blocks of 160 speech samples in 13-bit uniform PCM format to encoded blocks of 244 bits and from encoded blocks of 244 bits to output...
Advertisement