CEN - EN 3444

Aerospace series - Bolt, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 250 MPa (at ambient temperature) /650 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 July 2006
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30

Document History

EN 3444
July 1, 2006
Aerospace series - Bolt, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 250 MPa (at ambient temperature) /650 Degrees C
A description is not available for this item.
Advertisement