NPFC - MIL-R-85325

RACK, BOMB EJECTOR, AIRCRAFT; AERO 27A

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 25 April 1980
Status: active
Page Count: 18
scope:

This specification establishes the requirements for the manufacture and inspection of one type of bomb rack capable of carrying and releasing stores having suspension lugs spaced 355.6 millimeters (14 inches) and 762 millimeters (30 inches) apart and weighing from 25 kilograms (55 pounds) to 2,041 kilograms (4,500 pounds). The test limits in this specification define minimum acceptable capabilities.

intended Use:

The bomb racks covered by this specification are intended for use in all types of bombing. They are mounted on the centerline station of F-4 aircraft. They are intended for use on either... View More

Document History

August 1, 2019
Rack, Bomb Ejector, Aircraft, Aero 27A
A description is not available for this item.
August 19, 1980
RACK, BOMB EJECTOR, AIRCRAFT; AERO 27A
A description is not available for this item.
MIL-R-85325
April 25, 1980
RACK, BOMB EJECTOR, AIRCRAFT; AERO 27A
This specification establishes the requirements for the manufacture and inspection of one type of bomb rack capable of carrying and releasing stores having suspension lugs spaced 355.6 millimeters...

References

Advertisement