DS/EN 60995

Determination of the prototype performance from model acceptance tests of hydraulic machines with consideration of scale effects

inactive, Most Current
Organization: DS
Publication Date: 24 October 1995
Status: inactive
ICS Code (Hydraulic energy engineering): 27.140
scope:

This standard supplements IEC Publications 193 (and its Amendment No. 1), 193A and 497, which are concerned with testing homologous models of hydraulic turbomachines as listed in Table I of Clause 7 and with the use of model results for predicting prototype performance i.e. discharge, specific hydraulic energy (head), power and efficiency.

Document History

DS/EN 60995
October 24, 1995
Determination of the prototype performance from model acceptance tests of hydraulic machines with consideration of scale effects
This standard supplements IEC Publications 193 (and its Amendment No. 1), 193A and 497, which are concerned with testing homologous models of hydraulic turbomachines as listed in Table I of Clause 7...

References

Advertisement